Pulse Electronics Corporation Pulse Transformers - PE-68646NL PE-68646NL

Description
Manufacturer: Pulse Win Source Part Number: 930234-PE-68646NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 930234-PE-68646NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-68646NL - 930234-PE-68646NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-68646NL
930234-PE-68646NL
Pulse Transformers - PE-68646NL 930234-PE-68646NL
Manufacturer: Pulse Win Source Part Number: 930234-PE-68646NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 930234-PE-68646NL
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-68646NL
Transformers - Pulse Transformers PE-68646NL
XFRMR T1/CEPT/ISDN-PRI 1:1.58/2

XFRMR T1/CEPT/ISDN-PRI 1:1.58/2

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 930234-PE-68646NL PE-68646NL
Product Name Pulse Transformers - PE-68646NL Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
B0754-AL - B0754-AL - Coilcraft, Inc.
Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
CMI Current Transformers - 76RL-152 - Galco Industrial Electronics
Specs
Category Power
View Details