Pulse Electronics Corporation Pulse Transformers PM2180.011NLT

Description
1.02mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
1.02mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-PM2180.011NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PM2180.011NLTTR-ND
Pulse Transformers 553-PM2180.011NLTTR-ND
1.02mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

1.02mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-PM2180.011NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PM2180.011NLTCT-ND
Pulse Transformers 553-PM2180.011NLTCT-ND
1.02mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

1.02mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-PM2180.011NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PM2180.011NLTDKR-ND
Pulse Transformers 553-PM2180.011NLTDKR-ND
1.02mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

1.02mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1085363-PM2180.011NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1085363-PM2180.011NLT
Transformers - Pulse Transformers 1085363-PM2180.011NLT
Win Source Part Number: 1085363-PM2180.011NL T Category: Transformers>Pulse Transformers Series: PM2180.XXXNL Package: Tape & Reel Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 1.02mH Height - Seated (Max): 0.200" (5.08mm) Standard Package: 700 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.319" L x 0.280" W (8.10mm x 7.10mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 22VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power Other Names: 553-PM2180.011NLTCT, 553-PM2180.011NLTTR, 553-PM2180.011NLTDKR

Win Source Part Number: 1085363-PM2180.011NLT
Category: Transformers>Pulse Transformers
Series: PM2180.XXXNL
Package: Tape & Reel
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 1.02mH
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 700
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.319" L x 0.280" W (8.10mm x 7.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
ET (Volt-Time): 22VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power
Other Names: 553-PM2180.011NLTCT,553-PM2180.011NLTTR,553-PM2180.011NLTDKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transformers Transformers
Product Number 553-PM2180.011NLTTR-ND 1085363-PM2180.011NLT
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A4-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 150 VA
View Details
Transformers - Audio Transformers - Signal Level - 106X - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω - TC4-14+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details