Pulse Electronics Corporation Isolation Transformer PM2180.012NL

Description
High Isolation (2,500vRMS) SMT Transformer FOR RS-485/RS232 Comms
Request a Quote Datasheet
Description
High Isolation (2,500vRMS) SMT Transformer FOR RS-485/RS232 Comms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer - PM2180.012NL - Pulse Electronics Corporation
San Diego, CA, USA
Isolation Transformer
PM2180.012NL
Isolation Transformer PM2180.012NL
High Isolation (2,500vRMS) SMT Transformer FOR RS-485/RS232 Comms

High Isolation (2,500vRMS) SMT Transformer FOR RS-485/RS232 Comms

Supplier's Site Datasheet
Pulse Transformers - 553-PM2180.012NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PM2180.012NL-ND
Pulse Transformers 553-PM2180.012NL-ND
1.02mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2CT Surface Mount

1.02mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2CT Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1229407-PM2180.012NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1229407-PM2180.012NL
Transformers - Pulse Transformers 1229407-PM2180.012NL
Win Source Part Number: 1229407-PM2180.012NL Category: Transformers>Pulse Transformers Series: * Package: Tray Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 1.02mH Height - Seated (Max): 0.200" (5.08mm) Standard Package: 55 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.319" L x 0.280" W (8.10mm x 7.10mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 22VµS HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power Other Names: 553-PM2180.012NL

Win Source Part Number: 1229407-PM2180.012NL
Category: Transformers>Pulse Transformers
Series: *
Package: Tray
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 1.02mH
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 55
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.319" L x 0.280" W (8.10mm x 7.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
ET (Volt-Time): 22VµS
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power
Other Names: 553-PM2180.012NL

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
PM2180.012NL
Transformers - Pulse Transformers PM2180.012NL
XFMR GATE-DR 1CT:2CT SM NPB

XFMR GATE-DR 1CT:2CT SM NPB

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number PM2180.012NL 553-PM2180.012NL-ND 1229407-PM2180.012NL PM2180.012NL
Product Name Isolation Transformer Pulse Transformers Transformers - Pulse Transformers Transformers - Pulse Transformers
Other Transformer Types / Applications Isolation Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0025TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details