Pulse Electronics Corporation Pulse Transformers - PE-65832NL PE-65832NL

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791652-PE-65832NL Packaging: Tube Mounting Style: Through Hole Transformer Type: T1/E1 (Single) Inductance: 1.2mH Weight: 0.14 oz (3.99g) Family Name: PE-65832 Categories: Transformers Dimension: 0.560" L x 0.560" W (14.22mm x 14.22mm) Height - Seated (Maximum): 0.402" (10.20mm) Introduction Date: February 08, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791652-PE-65832NL Packaging: Tube Mounting Style: Through Hole Transformer Type: T1/E1 (Single) Inductance: 1.2mH Weight: 0.14 oz (3.99g) Family Name: PE-65832 Categories: Transformers Dimension: 0.560" L x 0.560" W (14.22mm x 14.22mm) Height - Seated (Maximum): 0.402" (10.20mm) Introduction Date: February 08, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65832NL - 791652-PE-65832NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65832NL
791652-PE-65832NL
Pulse Transformers - PE-65832NL 791652-PE-65832NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791652-PE-65832NL Packaging: Tube Mounting Style: Through Hole Transformer Type: T1/E1 (Single) Inductance: 1.2mH Weight: 0.14 oz (3.99g) Family Name: PE-65832 Categories: Transformers Dimension: 0.560" L x 0.560" W (14.22mm x 14.22mm) Height - Seated (Maximum): 0.402" (10.20mm) Introduction Date: February 08, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791652-PE-65832NL
Packaging: Tube
Mounting Style: Through Hole
Transformer Type: T1/E1 (Single)
Inductance: 1.2mH
Weight: 0.14 oz (3.99g)
Family Name: PE-65832
Categories: Transformers
Dimension: 0.560" L x 0.560" W (14.22mm x 14.22mm)
Height - Seated (Maximum): 0.402" (10.20mm)
Introduction Date: February 08, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65832NL
Transformers - Pulse Transformers PE-65832NL
XFRMR 1:1.36CT 1.20MH T/H

XFRMR 1:1.36CT 1.20MH T/H

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-65832NL
Audio Transformers / Signal Transformers PE-65832NL
Audio Transformers / Signal Transformers THT T1/CEPT/ISDN-Pri 1200uH .9Ohms 1-Port

Audio Transformers / Signal Transformers THT T1/CEPT/ISDN-Pri 1200uH .9Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 791652-PE-65832NL PE-65832NL PE-65832NL
Product Name Pulse Transformers - PE-65832NL Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E7 Hz
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details