Pulse Electronics Corporation Transformers - Pulse Transformers ST7032FNLT

Description
Win Source Part Number: 1232752-ST7032FNLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10G Base-T Inductance: 67µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 900 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.455" L x 0.344" W (11.56mm x 8.74mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1232752-ST7032FNLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10G Base-T Inductance: 67µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 900 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.455" L x 0.344" W (11.56mm x 8.74mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1232752-ST7032FNLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1232752-ST7032FNLT
Transformers - Pulse Transformers 1232752-ST7032FNLT
Win Source Part Number: 1232752-ST7032FNLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10G Base-T Inductance: 67µH Height - Seated (Max): 0.225" (5.72mm) Standard Package: 900 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.455" L x 0.344" W (11.56mm x 8.74mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Product Status: Obsolete

Win Source Part Number: 1232752-ST7032FNLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: LAN 10G Base-T
Inductance: 67µH
Height - Seated (Max): 0.225" (5.72mm)
Standard Package: 900
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.455" L x 0.344" W (11.56mm x 8.74mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
ST7032FNLT
Transformers - Pulse Transformers ST7032FNLT
PULSE XFMR 1:1 TX 1:1 RX 67UH

PULSE XFMR 1:1 TX 1:1 RX 67UH

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ST7032FNLT
Audio Transformers / Signal Transformers ST7032FNLT
Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 67uH .3Ohms 1-Port

Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 67uH .3Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 1232752-ST7032FNLT ST7032FNLT ST7032FNLT
Product Name Transformers - Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SWB3015-SM SWB3015-SMLD - SWB3015-SM SWB3015-SMLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611454-2 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers