Pulse Electronics Corporation Pulse Transformers - PE-68645NL PE-68645NL

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791658-PE-68645NL Packaging: Tube Mounting Style: Through Hole Transformer Type: T1/E1 (Single) Inductance: 700μH Weight: 0.09 oz (2.56g) Family Name: PE-68645 Categories: Transformers Dimension: 0.500" L x 0.350" W (12.70mm x 8.89mm) Height - Seated (Maximum): 0.250" (6.35mm) Introduction Date: February 08, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791658-PE-68645NL Packaging: Tube Mounting Style: Through Hole Transformer Type: T1/E1 (Single) Inductance: 700μH Weight: 0.09 oz (2.56g) Family Name: PE-68645 Categories: Transformers Dimension: 0.500" L x 0.350" W (12.70mm x 8.89mm) Height - Seated (Maximum): 0.250" (6.35mm) Introduction Date: February 08, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-68645NL - 791658-PE-68645NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-68645NL
791658-PE-68645NL
Pulse Transformers - PE-68645NL 791658-PE-68645NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791658-PE-68645NL Packaging: Tube Mounting Style: Through Hole Transformer Type: T1/E1 (Single) Inductance: 700μH Weight: 0.09 oz (2.56g) Family Name: PE-68645 Categories: Transformers Dimension: 0.500" L x 0.350" W (12.70mm x 8.89mm) Height - Seated (Maximum): 0.250" (6.35mm) Introduction Date: February 08, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791658-PE-68645NL
Packaging: Tube
Mounting Style: Through Hole
Transformer Type: T1/E1 (Single)
Inductance: 700μH
Weight: 0.09 oz (2.56g)
Family Name: PE-68645
Categories: Transformers
Dimension: 0.500" L x 0.350" W (12.70mm x 8.89mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Introduction Date: February 08, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 791658-PE-68645NL
Product Name Pulse Transformers - PE-68645NL
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
1812TRX Series Compact SMT Ethernet Isolation Transformer - 1812TRX-S254 1812TRX-S254RC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Audio Transformers - 5-2337824-4-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
3 suppliers