Pulse Electronics Corporation Current Sense Transformers PB0027NLT

Description
35A 200:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount
Request a Quote Datasheet
Description
35A 200:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 553-3825-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-3825-2-ND
Current Sense Transformers 553-3825-2-ND
35A 200:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount

35A 200:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-3825-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-3825-6-ND
Current Sense Transformers 553-3825-6-ND
35A 200:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount

35A 200:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-3825-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-3825-1-ND
Current Sense Transformers 553-3825-1-ND
35A 200:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount

35A 200:1 Current Sense Transformer 50kHz ~ 500kHz 0.42mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount

Buy Now Datasheet
SMD 35A Current Sense Transformer - 163-PB0027NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35A Current Sense Transformer
163-PB0027NLT
SMD 35A Current Sense Transformer 163-PB0027NLT
CURR SENSE XFMR 200:1 35A SMD Product overview: PB0027NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PB0027NLT can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 200:1 35A SMD Product overview: PB0027NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PB0027NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - PB0027NLT - 888573-PB0027NLT - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - PB0027NLT
888573-PB0027NLT
Current Sense Transformers - PB0027NLT 888573-PB0027NLT
Manufacturer: Pulse Win Source Part Number: 888573-PB0027NLT Series: PB002XNL Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 553-3825-2, PB0027NLT-ND, 553-3825-1, 553-3825-6

Manufacturer: Pulse
Win Source Part Number: 888573-PB0027NLT
Series: PB002XNL
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 553-3825-2, PB0027NLT-ND, 553-3825-1, 553-3825-6

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
PB0027NLT
Transformers - Current Sense Transformers PB0027NLT
CURR SENSE XFMR 200:1 35A SMD

CURR SENSE XFMR 200:1 35A SMD

Supplier's Site
Current Sense Transformers - PB0027NLT - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
PB0027NLT
Current Sense Transformers PB0027NLT
CURR SENSE XFMR 200:1 35A SMD

CURR SENSE XFMR 200:1 35A SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-3825-2-ND 163-PB0027NLT 888573-PB0027NLT PB0027NLT PB0027NLT
Product Name Current Sense Transformers SMD 35A Current Sense Transformer Current Sense Transformers - PB0027NLT Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST1-125L CST1-125LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672325-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details
3 suppliers