PA5000/PA5111/PA5112
Flyback Converters For For DC/DC Converters SMPS Transformer 3000Vrms Isolation 140kHz Surface Mount
Flyback Converters For For DC/DC Converters SMPS Transformer 3000Vrms Isolation 140kHz Surface Mount
Flyback Converters For For DC/DC Converters SMPS Transformer 3000Vrms Isolation 140kHz Surface Mount
TRANSF FLY 24W 48V TO 12V
| Pulse Electronics Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | PA5112.003NLT | 553-PA5112.003NLTTR-ND | PA5112.003NLT |
| Product Name | Switch Mode Transformer | Switching Converter, SMPS Transformers | Switching Converter, SMPS Transformers |
| Other Transformer Types / Applications | Switch Mode Transformers | Switch Mode Transformers | For DC/DC Converters |
| Standards | RoHS | ||
| Input Voltage | 85 to 265 volts | 85 to 265 volts | |
| Output Voltage | 12 volts |