Pulse Electronics Corporation Pulse Transformers - PE-64940NL PE-64940NL

Description
Manufacturer: Pulse Win Source Part Number: 930222-PE-64940NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 930222-PE-64940NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-64940NL - 930222-PE-64940NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-64940NL
930222-PE-64940NL
Pulse Transformers - PE-64940NL 930222-PE-64940NL
Manufacturer: Pulse Win Source Part Number: 930222-PE-64940NL Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 930222-PE-64940NL
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000

Buy Now
Futian, China
Transformers - Pulse Transformers
PE-64940NL
Transformers - Pulse Transformers PE-64940NL
XFRMR T1/CEPT/ISDN-PRI 1:1:1.58

XFRMR T1/CEPT/ISDN-PRI 1:1:1.58

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 930222-PE-64940NL PE-64940NL
Product Name Pulse Transformers - PE-64940NL Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A117127-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting PCB/SMD
View Details