TRANSFORMER 1.62MH SMD
TRANSFORMER 1.62MH SMD
TRANSFORMER 1.62MH SMD
ISOLATION TRANSFORMER, 6:5:5, 1.62MH; Turns Ratio:6:5:5; Inductance:1.62mH; DC Resistance:-; Isolation Voltage:1kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
ISOLATION TRANSFORMER, 6:5:5, 1.62MH; Turns Ratio:6:5:5; Inductance:1.62mH; DC Resistance:-; Isolation Voltage:1kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
XFMR GATE DRIVE SIDE CAR SMT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | 553-3488-1-ND | 62AC9604 | PH9400.655ANLT |
| Product Name | Specialty Transformers | Isolation Transformer, 6 Pulse Electronics | Transformers - Specialty Transformers |
| Category | Signal | Signal |