Pulse Electronics Corporation Pulse Transformers - PE-65798 PE-65798

Description
Manufacturer: Pulse Win Source Part Number: 888875-PE-65798 Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 3 (168 Hours) HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 888875-PE-65798 Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 3 (168 Hours) HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65798 - 888875-PE-65798 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65798
888875-PE-65798
Pulse Transformers - PE-65798 888875-PE-65798
Manufacturer: Pulse Win Source Part Number: 888875-PE-65798 Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 3 (168 Hours) HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 888875-PE-65798
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 3 (168 Hours)
HTSUS: 8504.31.2000

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65798
Transformers - Pulse Transformers PE-65798
PULSE XFMR 1:2.5 1:2.5 TX/R 22MH

PULSE XFMR 1:2.5 1:2.5 TX/R 22MH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 888875-PE-65798 PE-65798
Product Name Pulse Transformers - PE-65798 Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - FA2659-ALC - ODG (Origin Data Global)
Specs
Category Signal
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1672209-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details