Pulse Electronics Corporation Switch Mode Transformer PA5178NL

Description
EP 10 and EP 13 Platforms - SMT
Request a Quote Datasheet
Description
EP 10 and EP 13 Platforms - SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Transformer - PA5178NL - Pulse Electronics Corporation
San Diego, CA, USA
Switch Mode Transformer
PA5178NL
Switch Mode Transformer PA5178NL
EP 10 and EP 13 Platforms - SMT

EP 10 and EP 13 Platforms - SMT

Supplier's Site Datasheet
Switching Converter, SMPS Transformers - 553-PA5178NL-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-PA5178NL-ND
Switching Converter, SMPS Transformers 553-PA5178NL-ND
For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 140kHz Surface Mount

For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 140kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - PA5178NL - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
PA5178NL
Switching Converter, SMPS Transformers PA5178NL
XFMR PWR 80V 12W 4UH SMT

XFMR PWR 80V 12W 4UH SMT

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global)
Product Category Transformers Transformers Transformers
Product Number PA5178NL 553-PA5178NL-ND PA5178NL
Product Name Switch Mode Transformer Switching Converter, SMPS Transformers Switching Converter, SMPS Transformers
Other Transformer Types / Applications Switch Mode Transformers Switch Mode Transformers For DC/DC Converters
Standards RoHS
Input Voltage 2 to 8 volts 2 to 8 volts
Output Voltage 30 to 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
1812WBT Surface Mount Wideband RF Transformers - 1812WBT-4 1812WBT-4LC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4063 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers