Pulse Electronics Corporation 6V 0.40A Switching Converter Smps Transformer PH9585.002NLT

Description
XFMR FLYBACK DRUM CORE 6V 0.40A Product overview: PH9585.002NLT from Pulse Electronics is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 0.40A. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, 6V, 0.40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-PH9585.002NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFMR FLYBACK DRUM CORE 6V 0.40A Product overview: PH9585.002NLT from Pulse Electronics is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 0.40A. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, 6V, 0.40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-PH9585.002NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6V 0.40A Switching Converter Smps Transformer - 168-PH9585.002NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 0.40A Switching Converter Smps Transformer
168-PH9585.002NLT
6V 0.40A Switching Converter Smps Transformer 168-PH9585.002NLT
XFMR FLYBACK DRUM CORE 6V 0.40A Product overview: PH9585.002NLT from Pulse Electronics is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 0.40A. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, 6V, 0.40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-PH9585.002NLT can be used for catalog matching and distributor lookup.

XFMR FLYBACK DRUM CORE 6V 0.40A Product overview: PH9585.002NLT from Pulse Electronics is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 0.40A. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, 6V, 0.40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-PH9585.002NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Switching Converter, SMPS Transformers - 1349192-PH9585.002NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Switching Converter, SMPS Transformers
1349192-PH9585.002NLT
Transformers - Switching Converter, SMPS Transformers 1349192-PH9585.002NLT
Win Source Part Number: 1349192-PH9585.002NL T Category: Transformers - Switching Converter, SMPS Transformers Series: PH9585.XXXNLT Package: Tape & Reel Size / Dimension: 0.250" L x 0.242" W (6.35mm x 6.15mm) Applications: Flyback Converters Height - Seated (Max): 0.142" (3.60mm) Standard Package: 1,200 Frequency: 430kHz Style: Wirewound Voltage - Isolation: 2250V Voltage - Primary: 36 ~ 72V Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 125°C Footprint: 0.252" L x 0.244" W (6.40mm x 6.20mm) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Voltage - Auxiliary: 15V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Pulse Electronics

Win Source Part Number: 1349192-PH9585.002NLT
Category: Transformers - Switching Converter, SMPS Transformers
Series: PH9585.XXXNLT
Package: Tape & Reel
Size / Dimension: 0.250" L x 0.242" W (6.35mm x 6.15mm)
Applications: Flyback Converters
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 1,200
Frequency: 430kHz
Style: Wirewound
Voltage - Isolation: 2250V
Voltage - Primary: 36 ~ 72V
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 125°C
Footprint: 0.252" L x 0.244" W (6.40mm x 6.20mm)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Voltage - Auxiliary: 15V
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Pulse Electronics

Buy Now Datasheet
Switching Converter, SMPS Transformers - 553-PH9585.002NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-PH9585.002NLTDKR-ND
Switching Converter, SMPS Transformers 553-PH9585.002NLTDKR-ND
XFMR FLYBACK SMD

XFMR FLYBACK SMD

Buy Now Datasheet
Switching Converter, SMPS Transformers - 553-PH9585.002NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-PH9585.002NLTTR-ND
Switching Converter, SMPS Transformers 553-PH9585.002NLTTR-ND
XFMR FLYBACK SMD

XFMR FLYBACK SMD

Buy Now Datasheet
Switching Converter, SMPS Transformers - 553-PH9585.002NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-PH9585.002NLTCT-ND
Switching Converter, SMPS Transformers 553-PH9585.002NLTCT-ND
XFMR FLYBACK SMD

XFMR FLYBACK SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Transformers Transformers Transformers
Product Number 168-PH9585.002NLT 1349192-PH9585.002NLT 553-PH9585.002NLTDKR-ND
Product Name 6V 0.40A Switching Converter Smps Transformer Transformers - Switching Converter, SMPS Transformers Switching Converter, SMPS Transformers
Category Signal Signal Signal
Mounting Surface Mount Chip Transformer
Operating Frequency 430000 Hz 430000 Hz 430000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH440-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - Chokes & Reactors - 154M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
1:3 CORE & WIRE Transformer, 0.05 - 200 MHz, 50Ω - TT4-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details