Pulse Electronics Corporation Switching Converter, SMPS Transformers PH9496NLT

Description
Flyback Converters For For DC/DC Converters SMPS Transformer 2500Vrms Isolation 80kHz Surface Mount
Request a Quote Datasheet
Description
Flyback Converters For For DC/DC Converters SMPS Transformer 2500Vrms Isolation 80kHz Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 553-4065-2-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-4065-2-ND
Switching Converter, SMPS Transformers 553-4065-2-ND
Flyback Converters For For DC/DC Converters SMPS Transformer 2500Vrms Isolation 80kHz Surface Mount

Flyback Converters For For DC/DC Converters SMPS Transformer 2500Vrms Isolation 80kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 553-4065-1-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-4065-1-ND
Switching Converter, SMPS Transformers 553-4065-1-ND
Flyback Converters For For DC/DC Converters SMPS Transformer 2500Vrms Isolation 80kHz Surface Mount

Flyback Converters For For DC/DC Converters SMPS Transformer 2500Vrms Isolation 80kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 553-4065-6-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-4065-6-ND
Switching Converter, SMPS Transformers 553-4065-6-ND
Flyback Converters For For DC/DC Converters SMPS Transformer 2500Vrms Isolation 80kHz Surface Mount

Flyback Converters For For DC/DC Converters SMPS Transformer 2500Vrms Isolation 80kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - PH9496NLT - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
PH9496NLT
Switching Converter, SMPS Transformers PH9496NLT
XFMR ISOLATION EP9 1:2.52 SMT

XFMR ISOLATION EP9 1:2.52 SMT

Supplier's Site Datasheet
Isolation Transformer, Aec-Q200, Smd; Pcb Transformer Type Pulse Electronics - 62AC9608 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, Aec-Q200, Smd; Pcb Transformer Type Pulse Electronics
62AC9608
Isolation Transformer, Aec-Q200, Smd; Pcb Transformer Type Pulse Electronics 62AC9608
ISOLATION TRANSFORMER, AEC-Q200, SMD; PCB Transformer Type:High Isolation; Secondary Voltages:18V; Power Rating:1.5VA; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes

ISOLATION TRANSFORMER, AEC-Q200, SMD; PCB Transformer Type:High Isolation; Secondary Voltages:18V; Power Rating:1.5VA; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet
Isolation Transformer, Aec-Q200, Smd; Pcb Transformer Type Pulse Electronics - 62AC9609 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, Aec-Q200, Smd; Pcb Transformer Type Pulse Electronics
62AC9609
Isolation Transformer, Aec-Q200, Smd; Pcb Transformer Type Pulse Electronics 62AC9609
ISOLATION TRANSFORMER, AEC-Q200, SMD; PCB Transformer Type:High Isolation; Secondary Voltages:18V; Power Rating:1.5VA; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes

ISOLATION TRANSFORMER, AEC-Q200, SMD; PCB Transformer Type:High Isolation; Secondary Voltages:18V; Power Rating:1.5VA; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 553-4065-2-ND PH9496NLT 62AC9608
Product Name Switching Converter, SMPS Transformers Switching Converter, SMPS Transformers Isolation Transformer, Aec-Q200, Smd; Pcb Transformer Type Pulse Electronics
Category Signal Signal
Other Transformer Types / Applications Switch Mode Transformers For DC/DC Converters Isolation; Pulse Transformers
Mounting Chip Transformer Surface Mount
Operating Frequency 80000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH330-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - Audio Transformers - Signal Level - 108F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details