Pulse Electronics Corporation Current Sense Transformers PAS6322.050NLT

Description
50A 1:50 Current Sense Transformer 20kHz ~ 1MHz 0.5mOhm Primary, 600mOhm Secondary Max 1.1mH Surface Mount
Request a Quote Datasheet
Description
50A 1:50 Current Sense Transformer 20kHz ~ 1MHz 0.5mOhm Primary, 600mOhm Secondary Max 1.1mH Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 553-PAS6322.050NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-PAS6322.050NLTCT-ND
Current Sense Transformers 553-PAS6322.050NLTCT-ND
50A 1:50 Current Sense Transformer 20kHz ~ 1MHz 0.5mOhm Primary, 600mOhm Secondary Max 1.1mH Surface Mount

50A 1:50 Current Sense Transformer 20kHz ~ 1MHz 0.5mOhm Primary, 600mOhm Secondary Max 1.1mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-PAS6322.050NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-PAS6322.050NLTTR-ND
Current Sense Transformers 553-PAS6322.050NLTTR-ND
50A 1:50 Current Sense Transformer 20kHz ~ 1MHz 0.5mOhm Primary, 600mOhm Secondary Max 1.1mH Surface Mount

50A 1:50 Current Sense Transformer 20kHz ~ 1MHz 0.5mOhm Primary, 600mOhm Secondary Max 1.1mH Surface Mount

Buy Now Datasheet
SMD 50A Current Sense Transformer - 163-PAS6322.050NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50A Current Sense Transformer
163-PAS6322.050NLT
SMD 50A Current Sense Transformer 163-PAS6322.050NLT
CURR SENSE XFMR 1:50 50A SMD Product overview: PAS6322.050NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PAS6322.050NLT can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:50 50A SMD Product overview: PAS6322.050NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PAS6322.050NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - PAS6322.050NLT - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
PAS6322.050NLT
Current Sense Transformers PAS6322.050NLT
XFRMR CURRENT SENSE 1:50 50A

XFRMR CURRENT SENSE 1:50 50A

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transformers Transformers Transformers
Product Number 553-PAS6322.050NLTCT-ND 163-PAS6322.050NLT PAS6322.050NLT
Product Name Current Sense Transformers SMD 50A Current Sense Transformer Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details