Pulse Electronics Corporation Pulse Transformers - PE-65834 PE-65834

Description
Manufacturer: Pulse Win Source Part Number: 930229-PE-65834 Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 930229-PE-65834 Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65834 - 930229-PE-65834 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65834
930229-PE-65834
Pulse Transformers - PE-65834 930229-PE-65834
Manufacturer: Pulse Win Source Part Number: 930229-PE-65834 Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 930229-PE-65834
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PE-65834
Audio Transformers / Signal Transformers PE-65834
Audio Transformers / Signal Transformers THT T1/CEPT/ISDN-Pri 1200uH .5Ohms 1-Port

Audio Transformers / Signal Transformers THT T1/CEPT/ISDN-Pri 1200uH .5Ohms 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65834
Transformers - Pulse Transformers PE-65834
PULSE XFMR 1:1 1.2MH

PULSE XFMR 1:1 1.2MH

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 930229-PE-65834 PE-65834 PE-65834
Product Name Pulse Transformers - PE-65834 Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FL Series CCFL Transformers - FL2015-8L FL2015-8LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1672209-1 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 6 VA
View Details