TRANSF FRWD 20W 48V TO 5V Product overview: PA5000.002NLT from Pulse Electronics is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 48V, 5V. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, 20W, 48V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-PA5000.002NLT can be used for catalog matching and distributor lookup.
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3000Vrms Isolation 200kHz Surface Mount
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 3000Vrms Isolation 200kHz Surface Mount
TRANSF FRWD 20W 48V TO 5V
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | 168-PA5000.002NLT | 553-PA5000.002NLTTR-ND | PA5000.002NLT |
| Product Name | 20W 48V 5V Switching Converter Smps Transformer | Switching Converter, SMPS Transformers | Switching Converter, SMPS Transformers |
| Category | Signal | Signal | Signal |
| Mounting | Surface Mount | Chip Transformer | Surface Mount |
| Operating Frequency | 200000 Hz | 200000 Hz |