Pulse Electronics Corporation Pulse Transformers PMT9085.038NLT

Description
XFMR GATE DRIVE 3CT:8CT SM NPB
Request a Quote Datasheet
Description
XFMR GATE DRIVE 3CT:8CT SM NPB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-PMT9085.038NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PMT9085.038NLTTR-ND
Pulse Transformers 553-PMT9085.038NLTTR-ND
XFMR GATE DRIVE 3CT:8CT SM NPB

XFMR GATE DRIVE 3CT:8CT SM NPB

Buy Now Datasheet
Pulse Transformers - 553-PMT9085.038NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PMT9085.038NLTCT-ND
Pulse Transformers 553-PMT9085.038NLTCT-ND
XFMR GATE DRIVE 3CT:8CT SM NPB

XFMR GATE DRIVE 3CT:8CT SM NPB

Buy Now Datasheet
Pulse Transformers - 553-PMT9085.038NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-PMT9085.038NLTDKR-ND
Pulse Transformers 553-PMT9085.038NLTDKR-ND
XFMR GATE DRIVE 3CT:8CT SM NPB

XFMR GATE DRIVE 3CT:8CT SM NPB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 553-PMT9085.038NLTTR-ND
Product Name Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Surface Mount Wideband RF Transformers - WB1-6SL WB1-6SLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611471-4 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details