Pulse Electronics Corporation Pulse Transformers - PE-65535 PE-65535

Description
Manufacturer: Pulse Win Source Part Number: 930225-PE-65535 Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 930225-PE-65535 Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65535 - 930225-PE-65535 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65535
930225-PE-65535
Pulse Transformers - PE-65535 930225-PE-65535
Manufacturer: Pulse Win Source Part Number: 930225-PE-65535 Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 930225-PE-65535
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000

Buy Now Datasheet
20MH Pulse Transformer - 166-PE-65535 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MH Pulse Transformer
166-PE-65535
20MH Pulse Transformer 166-PE-65535
PULSE XFMR 1:2CT 20MH Product overview: PE-65535 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 20MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65535 can be used for catalog matching and distributor lookup.

PULSE XFMR 1:2CT 20MH Product overview: PE-65535 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 20MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65535 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65535
Transformers - Pulse Transformers PE-65535
PULSE XFMR 1:2CT 20MH

PULSE XFMR 1:2CT 20MH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 930225-PE-65535 166-PE-65535 PE-65535
Product Name Pulse Transformers - PE-65535 20MH Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP1 Series Hexa-Path Magnetics - HP1-0102 HP1-0102LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details