Pulse Electronics Corporation Switching Converter, SMPS Transformers PAG6356.086NLT

Description
TRANSF PUSH PULL 10W 8CT:6CT
Request a Quote Datasheet
Description
TRANSF PUSH PULL 10W 8CT:6CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 553-PAG6356.086NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-PAG6356.086NLTDKR-ND
Switching Converter, SMPS Transformers 553-PAG6356.086NLTDKR-ND
TRANSF PUSH PULL 10W 8CT:6CT

TRANSF PUSH PULL 10W 8CT:6CT

Buy Now Datasheet
Switching Converter, SMPS Transformers - 553-PAG6356.086NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-PAG6356.086NLTCT-ND
Switching Converter, SMPS Transformers 553-PAG6356.086NLTCT-ND
TRANSF PUSH PULL 10W 8CT:6CT

TRANSF PUSH PULL 10W 8CT:6CT

Buy Now Datasheet
Switching Converter, SMPS Transformers - 553-PAG6356.086NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
553-PAG6356.086NLTTR-ND
Switching Converter, SMPS Transformers 553-PAG6356.086NLTTR-ND
TRANSF PUSH PULL 10W 8CT:6CT

TRANSF PUSH PULL 10W 8CT:6CT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 553-PAG6356.086NLTDKR-ND
Product Name Switching Converter, SMPS Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX7045C-753AR HTX7045C-753ARC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1672209-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 6 VA
View Details