The Win Source Electronics part number 1370275-QVP2014R is a pulse transformer designed for LAN applications, specifically supporting 2.5G and 5G Base-T standards. It features an inductance of 180 µH and operates within a temperature range of 0°C to 70°C. The transformer is packaged in a surface mount format and supplied in tape and reel, making it suitable for automated assembly processes. It has a maximum seated height of 0.236 inches (6.00 mm) and dimensions of 0.691 inches by 0.480 inches (17.55 mm x 12.20 mm). The product is compliant with RoHS and is classified as MSL Level 1, indicating it is suitable for unlimited floor life. The transformer is currently active in production and is unaffected by REACH regulations.
MDL 5G SINGLE PORT N/A
MDL 5G SINGLE PORT N/A
180µH LAN 2.5/5G Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
Win Source Part Number: 1370275-QVP2014R
Category: Transformers - Pulse Transformers
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 0.691" L x 0.480" W (17.55mm x 12.20mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 180µH
Transformer Type: LAN 2.5/5G Base-T
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | 553-QVP2014RDKR-ND | 1370275-QVP2014R |
| Product Name | Pulse Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal |