Pulse Electronics Corporation Pulse Transformers - PE-65835 PE-65835

Description
Manufacturer: Pulse Win Source Part Number: 888878-PE-65835 Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 888878-PE-65835 Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65835 - 888878-PE-65835 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65835
888878-PE-65835
Pulse Transformers - PE-65835 888878-PE-65835
Manufacturer: Pulse Win Source Part Number: 888878-PE-65835 Operating Temperature Range: 0°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 888878-PE-65835
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000

Buy Now Datasheet
1.2MH Pulse Transformer - 166-PE-65835 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MH Pulse Transformer
166-PE-65835
1.2MH Pulse Transformer 166-PE-65835
PULSE XFMR 1CT:2CT 1.2MH Product overview: PE-65835 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65835 can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:2CT 1.2MH Product overview: PE-65835 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65835 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Transformers - Pulse Transformers
PE-65835
Transformers - Pulse Transformers PE-65835
PULSE XFMR 1CT:2CT 1.2MH

PULSE XFMR 1CT:2CT 1.2MH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 888878-PE-65835 166-PE-65835 PE-65835
Product Name Pulse Transformers - PE-65835 1.2MH Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
ZG365x Series SMT Gate Drive Transformers - ZG3654-AE - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672325-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details
3 suppliers