Pulse Electronics Corporation Pulse Transformer PE-65558NLS

Description
TRANSFORMER Product overview: PE-65558NLS from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65558NLS can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSFORMER Product overview: PE-65558NLS from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65558NLS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-PE-65558NLS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PE-65558NLS
Pulse Transformer 166-PE-65558NLS
TRANSFORMER Product overview: PE-65558NLS from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65558NLS can be used for catalog matching and distributor lookup.

TRANSFORMER Product overview: PE-65558NLS from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65558NLS can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - PE-65558NLS - 812506-PE-65558NLS - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65558NLS
812506-PE-65558NLS
Pulse Transformers - PE-65558NLS 812506-PE-65558NLS
Manufacturer: Pulse Electronics Network Win Source Part Number: 812506-PE-65558NLS Mounting Style: SMD Transformer Type: T1/E1 (Dual) Inductance: 1.2mH Part Status: Obsolete (End Of Life) Dimension: 0.350" L x 0.500" W (8.89mm x 12.70mm) Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 812506-PE-65558NLS
Mounting Style: SMD
Transformer Type: T1/E1 (Dual)
Inductance: 1.2mH
Part Status: Obsolete (End Of Life)
Dimension: 0.350" L x 0.500" W (8.89mm x 12.70mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers
Product Number 166-PE-65558NLS 812506-PE-65558NLS
Product Name Pulse Transformer Pulse Transformers - PE-65558NLS
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Surface Mount Wideband RF Transformers - WB1.18-3SL WB1.18-3SLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformer - 166-3-1609091-0 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details