Pulse Electronics Corporation Pulse Transformers - PE-65498NL PE-65498NL

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791649-PE-65498NL Packaging: Tube Mounting Style: Through Hole Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 22mH Weight: 0.14 oz (3.99g) Family Name: PE-65498 Categories: Transformers Dimension: 0.920" L x 0.560" W (23.37mm x 14.22mm) Height - Seated (Maximum): 0.402" (10.20mm) Introduction Date: November 22, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791649-PE-65498NL Packaging: Tube Mounting Style: Through Hole Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 22mH Weight: 0.14 oz (3.99g) Family Name: PE-65498 Categories: Transformers Dimension: 0.920" L x 0.560" W (23.37mm x 14.22mm) Height - Seated (Maximum): 0.402" (10.20mm) Introduction Date: November 22, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65498NL - 791649-PE-65498NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65498NL
791649-PE-65498NL
Pulse Transformers - PE-65498NL 791649-PE-65498NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791649-PE-65498NL Packaging: Tube Mounting Style: Through Hole Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 22mH Weight: 0.14 oz (3.99g) Family Name: PE-65498 Categories: Transformers Dimension: 0.920" L x 0.560" W (23.37mm x 14.22mm) Height - Seated (Maximum): 0.402" (10.20mm) Introduction Date: November 22, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791649-PE-65498NL
Packaging: Tube
Mounting Style: Through Hole
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 22mH
Weight: 0.14 oz (3.99g)
Family Name: PE-65498
Categories: Transformers
Dimension: 0.920" L x 0.560" W (23.37mm x 14.22mm)
Height - Seated (Maximum): 0.402" (10.20mm)
Introduction Date: November 22, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65498NL
Transformers - Pulse Transformers PE-65498NL
XFRMR ISDN S-INTERFACE 1:2.5 T/H

XFRMR ISDN S-INTERFACE 1:2.5 T/H

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 791649-PE-65498NL PE-65498NL
Product Name Pulse Transformers - PE-65498NL Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Wideband RF Transformers - WB1015-PC WB1015-PCL - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3125-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details