Pulse Electronics Corporation Pulse Transformer ST6122T

Description
MODULE TRANSFRMR SNGL 10/100B-TX Product overview: ST6122T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-ST6122T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE TRANSFRMR SNGL 10/100B-TX Product overview: ST6122T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-ST6122T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-ST6122T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-ST6122T
Pulse Transformer 166-ST6122T
MODULE TRANSFRMR SNGL 10/100B-TX Product overview: ST6122T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-ST6122T can be used for catalog matching and distributor lookup.

MODULE TRANSFRMR SNGL 10/100B-TX Product overview: ST6122T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-ST6122T can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - ST6122T - 1102631-ST6122T - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - ST6122T
1102631-ST6122T
Pulse Transformers - ST6122T 1102631-ST6122T
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1102631-ST6122T Height - Seated (Max): 0.242" (6.15mm) Mounting: SMD (SMT) Categories: Transformers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1102631-ST6122T
Height - Seated (Max): 0.242" (6.15mm)
Mounting: SMD (SMT)
Categories: Transformers
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
ST6122T
Transformers - Pulse Transformers ST6122T
MODULE TRANSFRMR SNGL 10/100B-TX

MODULE TRANSFRMR SNGL 10/100B-TX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 166-ST6122T 1102631-ST6122T ST6122T
Product Name Pulse Transformer Pulse Transformers - ST6122T Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Pulse Transformers - II-22-0001 - Acme Chip Technology Co., Limited
Specs
Category Signal
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformers - Audio Transformers - 125A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
PC Mount Flat Pack™ Power Transformers - FP12-1900 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers