Cole-Parmer Immersion Heater w/ Thermostatic Controller, 1500 watts, 13" dia, 115 VAC GO-03052-50

Description
Heaters with Thermostatic Temperature Controller have a sensitivity of 2 F( 1< deg>C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft, three-wire cord with plug is included. Voltage transformer listed below is required for 230 VAC operation.

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater w/ Thermostatic Controller, 1500 watts, 13
Vernon Hills, IL, United States
Immersion Heater w/ Thermostatic Controller, 1500 watts, 13" dia, 115 VAC
GO-03052-50
Immersion Heater w/ Thermostatic Controller, 1500 watts, 13" dia, 115 VAC GO-03052-50
Heaters with Thermostatic Temperature Controller have a sensitivity of 2 F( 1< deg>C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft, three-wire cord with plug is included. Voltage transformer listed below is required for 230 VAC operation.

Heaters with Thermostatic Temperature Controller have a sensitivity of <tol>2<deg>F(<tol>1<deg>C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft, three-wire cord with plug is included. Voltage transformer listed below is required for 230 VAC operation.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Electric Heaters
Product Number GO-03052-50
Product Name Immersion Heater w/ Thermostatic Controller, 1500 watts, 13" dia, 115 VAC
Heater Type Immersion Heater
Unlock Full Specs
to access all available technical data

Similar Products

Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Explosion-proof Heater (optional feature); Cable or Coil Heater
Sleeve (Sheath) Material 40 Carbon Steel
View Details
Automated Fiber Placement Heat Source - humm3 discovery - Excelitas Noblelight America LLC
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details
13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1080B(M)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details