• Fiberglass-reinforce
• Resists moisture and most solvents
• Heat to 500°F (260°C)
• Flexible—wrap around vessels or use flat
These flexible silicone rubber heaters include 8" (20.3 cm) PTFE leads that meet MIL-W-16878 standards. The 240 VAC models have stripped ends (you need to hard wire a plug).|Order 03125-80 silicone rubber cement to permanently bond heaters in place.
| Cole-Parmer | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | GO-03225-43 |
| Product Name | 040150C2-0001B - All-purpose silicone rubber heating blanket, 4x15", 300 W, 240 VAC |
| Heater Type | Specialty Industrial Heaters; Heating Blanket |