Cole-Parmer Silicone Heating Blanket w/ Adhesive, for metal, 24x24", 120 V, 1440 W GO-36001-21

Description
• Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can be used on a wide range of surfaces and environments due to their flexibility, moisture / chemical resistance, and ruggedness. They easily install on everything from laboratory vessels to large vats and tanks - ideal for solving viscosity, freeze protection, and process control heating applications. The unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Heaters for metal surfaces have faster heat-up rates due to the 2.5 watts /in2 power density.
Description
• Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can be used on a wide range of surfaces and environments due to their flexibility, moisture / chemical resistance, and ruggedness. They easily install on everything from laboratory vessels to large vats and tanks - ideal for solving viscosity, freeze protection, and process control heating applications. The unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Heaters for metal surfaces have faster heat-up rates due to the 2.5 watts /in2 power density.

Suppliers

Company
Product
Description
Supplier Links
Silicone Heating Blanket w/ Adhesive, for metal, 24x24
Vernon Hills, IL, United States
Silicone Heating Blanket w/ Adhesive, for metal, 24x24", 120 V, 1440 W
GO-36001-21
Silicone Heating Blanket w/ Adhesive, for metal, 24x24", 120 V, 1440 W GO-36001-21
• Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can be used on a wide range of surfaces and environments due to their flexibility, moisture / chemical resistance, and ruggedness. They easily install on everything from laboratory vessels to large vats and tanks - ideal for solving viscosity, freeze protection, and process control heating applications. The unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Heaters for metal surfaces have faster heat-up rates due to the 2.5 watts /in2 power density.

• Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas
• Maximum exposure temperature of 450°F (232°C)
• Easy-to-apply industrial strength pressure sensitive adhesive backing
These versatile and industrial-strength heaters can be used on a wide range of surfaces and environments due to their flexibility, moisture / chemical resistance, and ruggedness. They easily install on everything from laboratory vessels to large vats and tanks - ideal for solving viscosity, freeze protection, and process control heating applications. The unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Heaters for metal surfaces have faster heat-up rates due to the 2.5 watts /in2 power density.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Electric Heaters
Product Number GO-36001-21
Product Name Silicone Heating Blanket w/ Adhesive, for metal, 24x24", 120 V, 1440 W
Heater Type Specialty Industrial Heaters; Heating Blanket
Unlock Full Specs
to access all available technical data

Similar Products

Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
FIR (Far Infrared Ray) Ceramic Heater - FQFW-2250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 806 F (430 C)
Heating Capacity 0.25 kW (0.8530 MBH)
View Details
Process Circulation Heater -  - Gaumer Process
Specs
Heater Type Tubular Heaters; Circulation Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details