DigiKey Datasheets for AC Servomotors

AC servomotors are responsive, high-acceleration motors typically constructed as permanent magnet synchronous motors.
AC Servomotors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
25KG HIGH TORQUE SERVO
8215341
8215343
8215345
8215347
8215349
8215351
8215353
8215355
8215357
8215359
8215361
8215363
8215365
8215367
8215369
AC Motor Servomotor 1000 RPM 600W Incremental 220VAC
AC Motor Servomotor 1000 RPM 900W Incremental 220VAC
AC Motor Servomotor 2000 RPM 1.5kW Incremental 220VAC
AC Motor Servomotor 2000 RPM 2kW Incremental 220VAC
AC Motor Servomotor 3000 RPM 100W Incremental 220VAC
AC Motor Servomotor 3000 RPM 2kW Incremental 220VAC
AC Motor Servomotor 3000 RPM 400W Incremental 220VAC
AC Motor Servomotor 3000 RPM 750W Incremental 220VAC
B3 AC SERVO MOTOR 1.5KW NO BRAKE
B3 AC SERVO MOTOR 1KW NO BRAKE
B3 AC SERVO MOTOR 1KW W/BRAKE
B3 AC SERVO MOTOR 3KW NO BRAKE
B3 AC SERVO MOTOR 400W NO BRAKE
B3 AC SERVO MOTOR 400W W/BRAKE
B3 AC SERVO MOTOR 750W NO BRAKE
B3 AC SERVO MOTOR 750W W/BRAKE
BSH MOTOR IEC 100MM 7,8 NM WO KE
BSH MOTOR IEC 140MM 11,4 NMWO KE
BSH MOTOR IEC 140MM 27,8 NM WITH
BSH MOTOR IEC 140MM 27,8 NM WO K
MOTOR 100 IP40 KEYED ABS BRK ANG
MOTOR 100 IP40 KEYED ABS BRK STR
MOTOR 100 IP40 KEYED ABS NOBRK A
MOTOR 100 IP40 KEYED ABS NOBRK S
MOTOR 100 IP40 KEYED INC BRK ANG
MOTOR 100 IP40 KEYED INC BRK STR
MOTOR 100 IP40 KEYED INC NOBRK A
MOTOR 100 IP40 KEYED INC NOBRK S
MOTOR 100 IP40 SMOOTH ABS BRK AN
MOTOR 100 IP40 SMOOTH ABS NOBRK
MOTOR 100 IP40 SMOOTH INC BRK AN
MOTOR 100 IP40 SMOOTH INC BRK ST
MOTOR 100 IP40 SMOOTH INC NOBRK
MOTOR 100 IP65 KEYED ABS BRK ANG
MOTOR 100 IP65 KEYED ABS NOBRK A
MOTOR 100 IP65 KEYED INC BRK ANG
MOTOR 100 IP65 KEYED INC BRK STR
MOTOR 100 IP65 KEYED INC NOBRK A
MOTOR 100 IP65 KEYED INC NOBRK S
MOTOR 100 IP65 SMOOTH ABS BRK AN
MOTOR 100 IP65 SMOOTH ABS NOBRK
MOTOR 100 IP65 SMOOTH INC BRK AN
MOTOR 100 IP65 SMOOTH INC NOBRK
MOTOR 140 IP40 KEYED ABS BRK ANG
MOTOR 140 IP40 KEYED ABS BRK STR
MOTOR 140 IP40 KEYED ABS NOBRK A
MOTOR 140 IP40 KEYED INC BRK ANG
MOTOR 140 IP40 KEYED INC BRK STR
MOTOR 140 IP40 KEYED INC NOBRK A
MOTOR 140 IP40 KEYED INC NOBRK S
MOTOR 140 IP40 SMOOTH ABS BRK AN
MOTOR 140 IP40 SMOOTH ABS NOBRK
MOTOR 140 IP40 SMOOTH INC BRK AN
MOTOR 140 IP40 SMOOTH INC BRK ST
MOTOR 140 IP40 SMOOTH INC NOBRK
MOTOR 140 IP65 KEYED ABS BRK ANG
MOTOR 140 IP65 KEYED ABS BRK STR
MOTOR 140 IP65 KEYED ABS NOBRK A
MOTOR 140 IP65 KEYED ABS NOBRK S
MOTOR 140 IP65 KEYED INC BRK ANG
MOTOR 140 IP65 KEYED INC BRK STR
MOTOR 140 IP65 KEYED INC NOBRK A
MOTOR 140 IP65 KEYED INC NOBRK S
MOTOR 140 IP65 SMOOTH ABS BRK AN
MOTOR 140 IP65 SMOOTH ABS BRK ST
MOTOR 140 IP65 SMOOTH ABS NOBRK
MOTOR 140 IP65 SMOOTH INC BRK AN
MOTOR 140 IP65 SMOOTH INC BRK ST
MOTOR 140 IP65 SMOOTH INC NOBRK
MOTOR 140MM 19 NM SHAFT IP54 FRA
SC005/H1302/000/00/2 01C
SC005/H2201/000/00/2 01C
SC005/H2301/000/00/2 01B
SC005/H2301/000/B1/2 01C
SC005/H3202/000/00/2 01B
SC005/H3202/000/B1/2 01C
SC005/H3301/000/B1/2 01C
SERVO MOTOR

<< Prev Next >>