Festo Corporation Motors - AC, DC EMMT-AS-100-S-HS-RS

Description
SERVO MOTOR
Request a Quote Datasheet
Description
SERVO MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2171-EMMT-AS-100-S-HS-RS-ND - DigiKey
Thief River Falls, MN, United States
SERVO MOTOR

SERVO MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 2171-EMMT-AS-100-S-HS-RS-ND
Product Name Motors - AC, DC
DC Voltage Range 680.0 VDC
Output Power 1.94 HP
Continuous Torque 45.1 In-lbs (52.05 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 100519015 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 63:1 6 volts - L16-100-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details