Delta Electronics (Americas) Motors - AC, DC ECM-B3M-CA0807SS1

Description
B3 AC SERVO MOTOR 750W W/BRAKE
Request a Quote Datasheet
Description
B3 AC SERVO MOTOR 750W W/BRAKE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2039-ECM-B3M-CA0807SS1-ND - DigiKey
Thief River Falls, MN, United States
B3 AC SERVO MOTOR 750W W/BRAKE

B3 AC SERVO MOTOR 750W W/BRAKE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 2039-ECM-B3M-CA0807SS1-ND
Product Name Motors - AC, DC
Output Power 1.01 HP
Continuous Torque 21.2 In-lbs (24.5 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7A-08A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1003E-CK12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details
Servo Motor - 40S Series (40mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 1.4 amps
View Details