Schneider Electric Motors - AC, DC BSH1003P31A2A

Description
MOTOR 100 IP65 KEYED INC NOBRK A
Request a Quote Datasheet
Description
MOTOR 100 IP65 KEYED INC NOBRK A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH1003P31A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH1003P31A2A-ND
Motors - AC, DC 4008-BSH1003P31A2A-ND
MOTOR 100 IP65 KEYED INC NOBRK A

MOTOR 100 IP65 KEYED INC NOBRK A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH1003P31A2A-ND
Product Name Motors - AC, DC
Output Power 3.48 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 11 to 33 amps
Continuous Torque 1.3 In-lbs (1.46 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430H-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3500 rpm
View Details
Rotary Servo Motor - SGM7A-50D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details