Delta Electronics (Americas) Motors - AC, DC ECMA-C21020SS

Description
AC Motor Servomotor 3000 RPM 2kW Incremental 220VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 2kW Incremental 220VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - ECMA-C21020SS-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
ECMA-C21020SS-ND
Motors - AC, DC ECMA-C21020SS-ND
AC Motor Servomotor 3000 RPM 2kW Incremental 220VAC

AC Motor Servomotor 3000 RPM 2kW Incremental 220VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number ECMA-C21020SS-ND
Product Name Motors - AC, DC
Output Power 2.68 HP
Continuous Torque 56.4 In-lbs (65.01 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Shaft Speed 2500 rpm
View Details
Servo Motors - 198981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.37 HP
Continuous Current 22.1 amps
Continuous Torque 198.2 In-lbs (229 kg-cm)
View Details
SGMCS Direct Drive Servomotor - SGMCS-1AM - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Three-phase
AC Motor Features Multi-speed
View Details