Delta Electronics (Americas) Motors - AC, DC ECMA-C20604RS

Description
AC Motor Servomotor 3000 RPM 400W Incremental 220VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 400W Incremental 220VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2039-ECMA-C20604RS-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2039-ECMA-C20604RS-ND
Motors - AC, DC 2039-ECMA-C20604RS-ND
AC Motor Servomotor 3000 RPM 400W Incremental 220VAC

AC Motor Servomotor 3000 RPM 400W Incremental 220VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 2039-ECMA-C20604RS-ND
Product Name Motors - AC, DC
Output Power 0.5361 HP
Continuous Torque 11.2 In-lbs (12.96 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A310P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
2 suppliers
SGMCS Direct Drive Servomotor - SGMCS-05B - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details