Schneider Electric Servo Motors BSH1002P31A2A

Description
Schneider Electric BSH1002P31A2A
Request a Quote Datasheet
Description
Schneider Electric BSH1002P31A2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - 6249021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
6249021
Servo Motors 6249021
Schneider Electric BSH1002P31A2A

Schneider Electric BSH1002P31A2A

Supplier's Site
Motors - AC, DC - 4008-BSH1002P31A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH1002P31A2A-ND
Motors - AC, DC 4008-BSH1002P31A2A-ND
MOTOR 100 IP65 KEYED INC NOBRK A

MOTOR 100 IP65 KEYED INC NOBRK A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category DC Servomotors AC Servomotors
Product Number 6249021 4008-BSH1002P31A2A-ND
Product Name Servo Motors Motors - AC, DC
Continuous Torque 161.9 In-lbs (187 kg-cm) 51.3 In-lbs (59.19 kg-cm)
Shaft Speed 6000 rpm 6000 rpm
Diameter / Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320H-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3500 rpm
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 6 volts - L12-30-50-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details