Schneider Electric Motors - AC, DC FCE200522B200

Description
SC005/H3202/000/B1/2 01C
Request a Quote Datasheet
Description
SC005/H3202/000/B1/2 01C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-FCE200522B200-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-FCE200522B200-ND
Motors - AC, DC 4008-FCE200522B200-ND
SC005/H3202/000/B1/2 01C

SC005/H3202/000/B1/201C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-FCE200522B200-ND
Product Name Motors - AC, DC
Output Power 1.09 HP
Continuous Torque 34.1 In-lbs (39.29 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B1520U-VJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 7000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-A5AWA6EA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0670 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details