Delta Electronics (Americas) Motors - AC, DC ECM-B3M-CA0604RS1

Description
B3 AC SERVO MOTOR 400W NO BRAKE
Request a Quote Datasheet
Description
B3 AC SERVO MOTOR 400W NO BRAKE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2039-ECM-B3M-CA0604RS1-ND - DigiKey
Thief River Falls, MN, United States
B3 AC SERVO MOTOR 400W NO BRAKE

B3 AC SERVO MOTOR 400W NO BRAKE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 2039-ECM-B3M-CA0604RS1-ND
Product Name Motors - AC, DC
Output Power 0.5361 HP
Continuous Torque 11.2 In-lbs (12.96 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1815C-MB44BA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Rotary Servo Motor - SGM7A-30A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details