SunFounder
Motors - AC, DC
CN0252
Description
25KG HIGH TORQUE SERVO
Request a Quote
Email Supplier
Datasheet
Description
25KG HIGH TORQUE SERVO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
4411-CN0252-ND |
|
Product Name
|
Motors - AC, DC |
|
DC Voltage Range
|
6.0 to 7.4 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Range
12.0 VDC
Torque Constant
2.02 in-oz/amp (14.3 mN-m/amp)
Rotor Inertia
1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Commutation
Brushless
DC Construction
Coreless / Slotless
Standard DC Voltage
24V
View Details
Yuyao Baida Electric CO., LTD.
Units
Metric
Shaft Orientation
In-line
Motor Shape
Cylindrical Body
View Details
Commutation
Brushless
Continuous Torque
216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features
Torque Motor
View Details