Schneider Electric Motors - AC, DC BSH1404P21F2P

Description
MOTOR 140 IP65 SMOOTH INC BRK AN
Request a Quote Datasheet
Description
MOTOR 140 IP65 SMOOTH INC BRK AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH1404P21F2P-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH1404P21F2P-ND
Motors - AC, DC 4008-BSH1404P21F2P-ND
MOTOR 140 IP65 SMOOTH INC BRK AN

MOTOR 140 IP65 SMOOTH INC BRK AN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH1404P21F2P-ND
Product Name Motors - AC, DC
Output Power 6.7 HP
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430P-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Servo Motors - 198987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2546 HP
Continuous Current 5.4 amps
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details
Sigma-7 Servo Rotary Motors - Food Grade - M431-NN00-2KEN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 0.8041 HP
Continuous Current 1.6 amps
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details