Delta Electronics (Americas) Motors - AC, DC ECMA-C10401SS

Description
AC Motor Servomotor 3000 RPM 100W Incremental 220VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 100W Incremental 220VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2039-ECMA-C10401SS-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
2039-ECMA-C10401SS-ND
Motors - AC, DC 2039-ECMA-C10401SS-ND
AC Motor Servomotor 3000 RPM 100W Incremental 220VAC

AC Motor Servomotor 3000 RPM 100W Incremental 220VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 2039-ECMA-C10401SS-ND
Product Name Motors - AC, DC
Output Power 0.1340 HP
Continuous Torque 2.8 In-lbs (3.27 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2546 HP
Continuous Current 5.4 amps
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details
Rotary Servo Motor - SGM7G-55A7D61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Specs
Shaft Speed 2500 rpm
View Details