Delta Electronics (Americas) Motors - AC, DC ECM-B3M-CA0807RS1

Description
B3 AC SERVO MOTOR 750W NO BRAKE
Request a Quote Datasheet
Description
B3 AC SERVO MOTOR 750W NO BRAKE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2039-ECM-B3M-CA0807RS1-ND - DigiKey
Thief River Falls, MN, United States
B3 AC SERVO MOTOR 750W NO BRAKE

B3 AC SERVO MOTOR 750W NO BRAKE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 2039-ECM-B3M-CA0807RS1-ND
Product Name Motors - AC, DC
Output Power 1.01 HP
Continuous Torque 21.2 In-lbs (24.5 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Servo Motor - SGM7F-80M - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details
Specs
Shaft Speed 3500 rpm
View Details
Servo Motor - 80S02430B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details