Delta Electronics (Americas) Motors - AC, DC ECMA-G21306RS

Description
AC Motor Servomotor 1000 RPM 600W Incremental 220VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 1000 RPM 600W Incremental 220VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - ECMA-G21306RS-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
ECMA-G21306RS-ND
Motors - AC, DC ECMA-G21306RS-ND
AC Motor Servomotor 1000 RPM 600W Incremental 220VAC

AC Motor Servomotor 1000 RPM 600W Incremental 220VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number ECMA-G21306RS-ND
Product Name Motors - AC, DC
Output Power 0.8041 HP
Continuous Torque 50.7 In-lbs (58.47 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-50DWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 6.7 HP
Shaft Speed 7000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A520K-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details
Servo Motor - 40S Series (40mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 1.4 amps
View Details