Schneider Electric Motors - AC, DC BSH1404P31A1P

Description
MOTOR 140 IP65 KEYED INC NOBRK S
Request a Quote Datasheet
Description
MOTOR 140 IP65 KEYED INC NOBRK S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH1404P31A1P-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH1404P31A1P-ND
Motors - AC, DC 4008-BSH1404P31A1P-ND
MOTOR 140 IP65 KEYED INC NOBRK S

MOTOR 140 IP65 KEYED INC NOBRK S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH1404P31A1P-ND
Product Name Motors - AC, DC
Output Power 6.7 HP
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Servo Motor - SGM7F-16D - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430P-HJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Servo Motor - 60S01330M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details