Delta Electronics (Americas) Motors - AC, DC ECMA-E21315SS

Description
AC Motor Servomotor 2000 RPM 1.5kW Incremental 220VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 2000 RPM 1.5kW Incremental 220VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - ECMA-E21315SS-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
ECMA-E21315SS-ND
Motors - AC, DC ECMA-E21315SS-ND
AC Motor Servomotor 2000 RPM 1.5kW Incremental 220VAC

AC Motor Servomotor 2000 RPM 1.5kW Incremental 220VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number ECMA-E21315SS-ND
Product Name Motors - AC, DC
Output Power 2.01 HP
Continuous Torque 63.4 In-lbs (73.08 kg-cm)
Units English
Shaft Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 11 to 33 amps
Continuous Torque 1.3 In-lbs (1.46 kg-cm)
View Details
Rotary Servo Motor - SGM7G-1ED7F6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details