Festo Corporation Motors - AC, DC EMMT-AS-150-LR-HS-R3M

Description
SERVO MOTOR
Request a Quote Datasheet
Description
SERVO MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2171-EMMT-AS-150-LR-HS-R3M-ND - DigiKey
Thief River Falls, MN, United States
SERVO MOTOR

SERVO MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 2171-EMMT-AS-150-LR-HS-R3M-ND
Product Name Motors - AC, DC
DC Voltage Range 680.0 VDC
Output Power 8.55 HP
Continuous Torque 256.7 In-lbs (296 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
View Details
T16-300-22-12-R track linear servo - T16-300-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Servo Motor - 10566224 - Radwell International
Allen-Bradley / Rockwell Automation
View Details