Schneider Electric Motors - AC, DC BSH1401P32A2A

Description
MOTOR 140 IP65 KEYED ABS NOBRK A
Request a Quote Datasheet
Description
MOTOR 140 IP65 KEYED ABS NOBRK A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BSH1401P32A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BSH1401P32A2A-ND
Motors - AC, DC 4008-BSH1401P32A2A-ND
MOTOR 140 IP65 KEYED ABS NOBRK A

MOTOR 140 IP65 KEYED ABS NOBRK A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BSH1401P32A2A-ND
Product Name Motors - AC, DC
Output Power 4.02 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 142S Series (142mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 2.1 HP
Continuous Current 7.9 amps
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1609E-MA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Rotary Servo Motor - SGM7J-02D7F6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details