Delta Electronics (Americas) Motors - AC, DC ECM-B3M-CA1010SS1

Description
B3 AC SERVO MOTOR 1KW W/BRAKE
Request a Quote Datasheet
Description
B3 AC SERVO MOTOR 1KW W/BRAKE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2039-ECM-B3M-CA1010SS1-ND - DigiKey
Thief River Falls, MN, United States
B3 AC SERVO MOTOR 1KW W/BRAKE

B3 AC SERVO MOTOR 1KW W/BRAKE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 2039-ECM-B3M-CA1010SS1-ND
Product Name Motors - AC, DC
Output Power 1.34 HP
Continuous Torque 28.1 In-lbs (32.45 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2546 HP
Continuous Current 5.4 amps
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D-05G - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B320P-SK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 5000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details