Delta Electronics (Americas) Motors - AC, DC ECM-B3M-C20807SS1

Description
B3 AC SERVO MOTOR 750W W/BRAKE
Request a Quote Datasheet
Description
B3 AC SERVO MOTOR 750W W/BRAKE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 2039-ECM-B3M-C20807SS1-ND - DigiKey
Thief River Falls, MN, United States
B3 AC SERVO MOTOR 750W W/BRAKE

B3 AC SERVO MOTOR 750W W/BRAKE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 2039-ECM-B3M-C20807SS1-ND
Product Name Motors - AC, DC
Output Power 1.01 HP
Continuous Torque 21.2 In-lbs (24.5 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data