FESTO CORPORATION
EMMT-AS-80-M-LS-RSB -- MOTORS - AC, DC
Festo Corporation
Motors - AC, DC
EMMT-AS-80-M-LS-RSB
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
DC Servomotors |
|
Product Number
|
2171-EMMT-AS-80-M-LS-RSB-ND |
|
Product Name
|
Motors - AC, DC |
|
DC Voltage Range
|
325.0 VDC
|
|
Output Power
|
0.9248 HP
|
|
Continuous Torque
|
19.5 In-lbs (22.46 kg-cm)
|
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Commutation
Brushless
DC Voltage Range
24.0 VDC
Torque Constant
0.7788 in-oz/amp (5.5 mN-m/amp)
View Details