Delta Electronics (Americas) Motors - AC, DC ECMA-E21320SS

Description
AC Motor Servomotor 2000 RPM 2kW Incremental 220VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 2000 RPM 2kW Incremental 220VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - ECMA-E21320SS-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
ECMA-E21320SS-ND
Motors - AC, DC ECMA-E21320SS-ND
AC Motor Servomotor 2000 RPM 2kW Incremental 220VAC

AC Motor Servomotor 2000 RPM 2kW Incremental 220VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number ECMA-E21320SS-ND
Product Name Motors - AC, DC
Output Power 2.68 HP
Continuous Torque 84.5 In-lbs (97.43 kg-cm)
Units English
Shaft Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-40DWA61A4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 5.36 HP
Shaft Speed 7000 rpm
View Details
Servo Motor - 60S00730B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 0.8000 to 2.4 amps
View Details